General Purpose Relays 2 Form C, 48VDC Single-Side-Stable
RELAY GEN PURPOSE DPDT 10A 48V
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | ADJ56048 | ADJ56048 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Approvals | RoHS | |
| DC Coil Voltage | 48 volts | 48 volts |