DJ Relay RoHS Compliant: Yes
POWER RELAY, DPDT, 12VDC, TH ROHS COMPLIANT: YES
General Purpose Relays 2c 2-Coil Latch 12V Seal
RELAY GEN PURPOSE DPDT 10A 12V
| Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 12N3452 | 08AK9450 | ADJ54012 | ADJ54012 |
| Product Name | Dj Relay Rohs Compliant Panasonic | Power Relay, Dpdt, 12Vdc, Th Rohs Compliant Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Approvals | RoHS | RoHS | RoHS | |
| Features | Latching | |||
| Relay Type | General | |||
| DC Coil Voltage | 12 volts | 12 volts |