RELAY GEN PURPOSE DPDT 10A 5V
General Purpose Relays 2c 2-Coil Latch 5V Seal
DJ Relay RoHS Compliant: Yes
POWER RELAY, DPDT, 5VDC, TH ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | ADJ54005 | ADJ54005 | 12N3450 | 08AK9449 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Dj Relay Rohs Compliant Panasonic | Power Relay, Dpdt, 5Vdc, Th Rohs Compliant Panasonic |
| Poles | Double Pole (DP) | |||
| Throw | Double Throw | |||
| DC Coil Voltage | 5 volts | 5 volts | ||
| Mounting | Through Hole |