RELAY GEN PURPOSE DPDT 10A 48V
General Purpose Relays 2c 1-Coil Latch 48V Seal
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | ADJ52048 | ADJ52048 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Poles | Double Pole (DP) | |
| Throw | Double Throw | |
| DC Coil Voltage | 48 volts | 48 volts |