General Purpose Relays 2c 1-Coil Latch 6V Seal
RELAY GEN PURPOSE DPDT 10A 6V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | ADJ52006 | ADJ52006 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Approvals | RoHS | |
| DC Coil Voltage | 6 volts | 6 volts |