Panasonic Power Relays, Over 2 Amps - ADJ51005 ADJ51005

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1140519-ADJ51005 Categories: Relays Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1140519-ADJ51005 Categories: Relays Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - ADJ51005 - 1140519-ADJ51005 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - ADJ51005
1140519-ADJ51005
Power Relays, Over 2 Amps - ADJ51005 1140519-ADJ51005
Manufacturer: Panasonic Electric Works Win Source Part Number: 1140519-ADJ51005 Categories: Relays Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1140519-ADJ51005
Categories: Relays
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now
Relays - Power Relays, Over 2 Amps - ADJ51005 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ADJ51005
Relays - Power Relays, Over 2 Amps ADJ51005
RELAY GEN PURPOSE DPDT 10A 5V

RELAY GEN PURPOSE DPDT 10A 5V

Supplier's Site
Dj Relay Panasonic - 12N3435 - Newark, An Avnet Company
Chicago, IL, United States
Dj Relay Panasonic
12N3435
Dj Relay Panasonic 12N3435
DJ Relay

DJ Relay

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ADJ51005
General Purpose Relays ADJ51005
General Purpose Relays 2c 1-Coil Latch 5V Flux

General Purpose Relays 2c 1-Coil Latch 5V Flux

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 1140519-ADJ51005 ADJ51005 12N3435 ADJ51005
Product Name Power Relays, Over 2 Amps - ADJ51005 Relays - Power Relays, Over 2 Amps Dj Relay Panasonic General Purpose Relays
Mounting PCBoard Through Hole
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 858-518 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
Automotive Relays - FBR57 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details