RELAY GEN PURPOSE DPST 10A 24V
General Purpose Relays 24VDC,2.304Kohms Single-Side-Stable
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | ADJ46024 | ADJ46024 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Poles | Double Pole (DP) | |
| Throw | Single Throw | |
| DC Coil Voltage | 24 volts | 24 volts |