DJ Relay, 1A1B, RoHS Compliant: Yes
RELAY GEN PURPOSE DPST 10A 48V
General Purpose Relays 48VDC, 9.216Kohms Sealed, 2-Coil Latch
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 12N3429 | ADJ44048 | ADJ44048 |
| Product Name | Dj Relay, 1A1B, Rohs Compliant Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Approvals | RoHS | RoHS | |
| Poles | Double Pole (DP) | ||
| Throw | Single Throw |