General Purpose Relays 1 Form B, 5VDC Single-Side-Stable
RELAY GEN PURPOSE SPST 16A 5V
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | ADJ36005 | ADJ36005 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Approvals | RoHS | |
| DC Coil Voltage | 5 volts | 5 volts |