RELAY GEN PURPOSE SPST 16A 12V
DJ Relay RoHS Compliant: Yes
General Purpose Relays 1 Form A, 12VDC A 2-Coil Latch
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | ADJ24012 | 12N3398 | ADJ24012 |
| Product Name | Relays - Power Relays, Over 2 Amps | Dj Relay Rohs Compliant Panasonic | General Purpose Relays |
| Poles | Single Pole (SP) | ||
| Throw | Single Throw | ||
| DC Coil Voltage | 12 volts | 12 volts |