General Purpose Relays 1 Form A, 24VDC Latch
RELAY GEN PURPOSE SPST 16A 24V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 12N3391 | ADJ23024 | ADJ23024 |
| Product Name | Dj Relay Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Approvals | RoHS | ||
| DC Coil Voltage | 24 volts | 24 volts |