General Purpose Relays 16A 5VDC SPST-NO 2 COIL LATCHING PCB
RELAY GEN PURPOSE SPST 16A 5V
RELAY, SPST-NO, 277VAC, 16A; Contact Configuration:SPST-N
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | ADJ23005 | ADJ23005 | 12N3389 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic |
| Relay Type | General | ||
| DC Coil Voltage | 5 volts | 5 volts | 5 volts |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw |