General Purpose Relays 1 Form A, 5VDC Latch w/ Test button
DJ Relay RoHS Compliant: Yes
RELAY GEN PURPOSE SPST 16A 5V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | ADJ21105 | 12N3380 | ADJ21105 |
| Product Name | General Purpose Relays | Dj Relay Rohs Compliant Panasonic | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Approvals | RoHS | RoHS | |
| DC Coil Voltage | 5 volts | 5 volts |