General Purpose Relays 1 Form A, 12VDC Latch
DJ Relay RoHS Compliant: Yes
RELAY GEN PURPOSE SPST 16A 12V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | ADJ21012 | 12N3377 | ADJ21012 |
| Product Name | General Purpose Relays | Dj Relay Rohs Compliant Panasonic | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Approvals | RoHS | RoHS | |
| DC Coil Voltage | 12 volts | 12 volts |