General Purpose Relays 1 Form A, 5VDC Latch
RELAY GEN PURPOSE SPST 16A 5V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | ADJ21005 | ADJ21005 | 12N3375 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Dj Relay Panasonic |
| Relay Type | General | ||
| Approvals | RoHS | ||
| DC Coil Voltage | 5 volts | 5 volts | |
| Poles | Single Pole (SP) |