RELAY GEN PURPOSE SPDT 16A 48V
General Purpose Relays 1 Form C, 48VDC Single-Side-Stable
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | ADJ15048 | ADJ15048 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Poles | Single Pole (SP) | |
| Throw | Double Throw | |
| DC Coil Voltage | 48 volts | 48 volts |