Panasonic Relays - Power Relays, Over 2 Amps ADJ14024

Description
RELAY GEN PURPOSE SPDT 16A 24V
Datasheet
Description
RELAY GEN PURPOSE SPDT 16A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - ADJ14024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ADJ14024
Relays - Power Relays, Over 2 Amps ADJ14024
RELAY GEN PURPOSE SPDT 16A 24V

RELAY GEN PURPOSE SPDT 16A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ADJ14024
General Purpose Relays ADJ14024
General Purpose Relays 1 Form C, 24VDC 2-Coil Latch

General Purpose Relays 1 Form C, 24VDC 2-Coil Latch

Buy Now Datasheet
Dj Relay Rohs Compliant Panasonic - 12N3369 - Newark, An Avnet Company
Chicago, IL, United States
Dj Relay Rohs Compliant Panasonic
12N3369
Dj Relay Rohs Compliant Panasonic 12N3369
DJ Relay RoHS Compliant: Yes

DJ Relay RoHS Compliant: Yes

Supplier's Site
Power Relay, Spdt, 24Vdc, Th Rohs Compliant Panasonic - 08AK9448 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 24Vdc, Th Rohs Compliant Panasonic
08AK9448
Power Relay, Spdt, 24Vdc, Th Rohs Compliant Panasonic 08AK9448
POWER RELAY, SPDT, 24VDC, TH ROHS COMPLIANT: YES

POWER RELAY, SPDT, 24VDC, TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number ADJ14024 ADJ14024 12N3369 08AK9448
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Dj Relay Rohs Compliant Panasonic Power Relay, Spdt, 24Vdc, Th Rohs Compliant Panasonic
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 24 volts 24 volts
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA01.1231 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details