Manufacturer: Panasonic Electric Works
Win Source Part Number: 810391-ADJ14012
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: SPDT (1 Form C)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 576 Ohms
Coil Current: 20.8mA
Operate Time: 20ms
Relay Type: General Purpose
Coil Type: Latching, Dual Coil
Coil Voltage: 12VDC
Contact Rating (Current): 16A
Switching Voltage: 250VAC - Max
Release Time: 20ms
Seal Rating: Sealed - Fully
Temperature Range - Operating: -40°C ~ 70°C
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Must Operate Voltage: 8.4 VDC
Relay;E-Mech;Latchin
RELAY GEN PURPOSE SPDT 16A 12V
RELAY, SPDT, 277VAC, 16A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:DJ(ADJ) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC; Carry Current:16A RoHS Compliant: Yes
General Purpose Relays 16A 12VDC SPDT 2 COIL LATCHING PCB
| Win Source Electronics | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 810391-ADJ14012 | 70158299 | ADJ14012 | 12N3368 | ADJ14012 |
| Product Name | Power Relays, Over 2 Amps - ADJ14012 | Relay;E-Mech;Latching;SPDT-NO/NC;Cur-Rtg 16A;Ctrl-V 12DC;Vol-Rtg 250AC;PCB Mnt | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 277Vac, 16A; Contact Configuration Panasonic | General Purpose Relays |
| Resistance | 576 ohms | ||||
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole | PCBoard; Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | ||
| Approvals | cULus, VDE | RoHS |