GENERAL PURPOSE RELAYS 24VDC
RELAY GEN PURPOSE SPDT 16A 24V
General Purpose Relays 1 Form C, 24VDC Latch w/ Test button
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 08AK9446 | ADJ13124 | ADJ13124 |
| Product Name | General Purpose Relays 24Vdc Panasonic Electronic Components | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | |
| Poles | Single Pole (SP) | ||
| Throw | Double Throw |