DJ Relay RoHS Compliant: Yes
General Purpose Relays 1 Form C, 12VDC Latch w/ Test button
16 A, Compact and High Insulation Power Latching Relays
RELAY GEN PURPOSE SPDT 16A 12V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 12N3364 | ADJ13112 | 70158304 | ADJ13112 |
| Product Name | Dj Relay Rohs Compliant Panasonic | General Purpose Relays | Relay;E-Mech;Latching;SPDT-NO/NC;Cur-Rtg 16A;Ctrl-V 12DC;Vol-Rtg 250AC;PCB Mnt | Relays - Power Relays, Over 2 Amps |
| Approvals | RoHS | RoHS | cULus, VDE | |
| Relay Type | General | |||
| DC Coil Voltage | 12 volts | 12 volts | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) |