General Purpose Relays 1 Form C, 12VDC Latch
RELAY GEN PURPOSE SPDT 16A 12V
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | ADJ13012 | ADJ13012 | 12N3360 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Dj Relay Panasonic |
| Relay Type | General | ||
| Approvals | RoHS | ||
| DC Coil Voltage | 12 volts | 12 volts |