RELAY GEN PURPOSE SPDT 16A 12V
General Purpose Relays 1 Form C, 12VDC 1-Coil Latch
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 12N3350 | ADJ11012 | ADJ11012 |
| Product Name | Dj Relay Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Poles | Single Pole (SP) | ||
| Throw | Double Throw | ||
| DC Coil Voltage | 12 volts | 12 volts |