Panasonic Power Relays, Over 2 Amps - ACV11212 ACV11212

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 767037-ACV11212 Series: ACV Packaging: Tube Termination Style: Plug In Operating Temperature Range: -40°C ~ 85°C Features: Resistor Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy, Cadmium Free Mounting: Socketable Coil Resistance: 142.3 Ohms Coil Current: 84mA Operate Time: 10ms Relay Type: Automotive Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 20A Switching Voltage: 14VDC - Nom Release Time: 15ms Coil Power: 1 W Family Name: ACV Categories: Relays Turn On Voltage (Maximum): 7 VDC Turn Off Voltage (Minimum): 0.6 VDC Introduction Date: December 11, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 767037-ACV11212 Series: ACV Packaging: Tube Termination Style: Plug In Operating Temperature Range: -40°C ~ 85°C Features: Resistor Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy, Cadmium Free Mounting: Socketable Coil Resistance: 142.3 Ohms Coil Current: 84mA Operate Time: 10ms Relay Type: Automotive Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 20A Switching Voltage: 14VDC - Nom Release Time: 15ms Coil Power: 1 W Family Name: ACV Categories: Relays Turn On Voltage (Maximum): 7 VDC Turn Off Voltage (Minimum): 0.6 VDC Introduction Date: December 11, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - ACV11212 - 767037-ACV11212 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - ACV11212
767037-ACV11212
Power Relays, Over 2 Amps - ACV11212 767037-ACV11212
Manufacturer: Panasonic Electric Works Win Source Part Number: 767037-ACV11212 Series: ACV Packaging: Tube Termination Style: Plug In Operating Temperature Range: -40°C ~ 85°C Features: Resistor Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy, Cadmium Free Mounting: Socketable Coil Resistance: 142.3 Ohms Coil Current: 84mA Operate Time: 10ms Relay Type: Automotive Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 20A Switching Voltage: 14VDC - Nom Release Time: 15ms Coil Power: 1 W Family Name: ACV Categories: Relays Turn On Voltage (Maximum): 7 VDC Turn Off Voltage (Minimum): 0.6 VDC Introduction Date: December 11, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electric Works
Win Source Part Number: 767037-ACV11212
Series: ACV
Packaging: Tube
Termination Style: Plug In
Operating Temperature Range: -40°C ~ 85°C
Features: Resistor
Contact Form: SPDT (1 Form C)
Contact Material: Silver Alloy, Cadmium Free
Mounting: Socketable
Coil Resistance: 142.3 Ohms
Coil Current: 84mA
Operate Time: 10ms
Relay Type: Automotive
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 20A
Switching Voltage: 14VDC - Nom
Release Time: 15ms
Coil Power: 1 W
Family Name: ACV
Categories: Relays
Turn On Voltage (Maximum): 7 VDC
Turn Off Voltage (Minimum): 0.6 VDC
Introduction Date: December 11, 2001
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Cv Automotive R Panasonic - 70AC6780 - Newark, An Avnet Company
Chicago, IL, United States
Cv Automotive R Panasonic
70AC6780
Cv Automotive R Panasonic 70AC6780
CV Automotive R

CV Automotive R

Supplier's Site
Sheung Wan, Hong Kong
Automotive Relays
ACV11212
Automotive Relays ACV11212
Automotive Relays 1 Form C, 12VDC Micro280 plugin type

Automotive Relays 1 Form C, 12VDC Micro280 plugin type

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 767037-ACV11212 70AC6780 ACV11212
Product Name Power Relays, Over 2 Amps - ACV11212 Cv Automotive R Panasonic Automotive Relays
Resistance 142 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 2042-3819 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Automotive Relays - FBR582 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details