Panasonic Automotive Relays ACTP512

Description
PCB relay,2xSPDT,12Vdc,7 .2Vpickup, 10pin
Request a Quote Datasheet
Description
PCB relay,2xSPDT,12Vdc,7 .2Vpickup, 10pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays - 6995737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Relays
6995737
Automotive Relays 6995737
PCB relay,2xSPDT,12Vdc,7 .2Vpickup, 10pin

PCB relay,2xSPDT,12Vdc,7.2Vpickup, 10pin

Supplier's Site
Automotive Relays - 1738882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Relays
1738882
Automotive Relays 1738882
PCB relay,2xSPDT,12Vdc,7 .2Vpickup, 10pin

PCB relay,2xSPDT,12Vdc,7.2Vpickup, 10pin

Supplier's Site
Automotive Relays - ACTP512 - 859373-ACTP512 - Win Source Electronics
Laguna Hills, CA, United States
Automotive Relays - ACTP512
859373-ACTP512
Automotive Relays - ACTP512 859373-ACTP512
Manufacturer: Panasonic Win Source Part Number: 859373-ACTP512 Series: ACTP Operating Temperature Range: -40°C ~ 85°C Package: Tube Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.41.0050 Other Part Number: ACTP512-ND, 255-5724, -ACTP512-ND

Manufacturer: Panasonic
Win Source Part Number: 859373-ACTP512
Series: ACTP
Operating Temperature Range: -40°C ~ 85°C
Package: Tube
Mounting: Through Hole
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.41.0050
Other Part Number: ACTP512-ND, 255-5724, -ACTP512-ND

Buy Now Datasheet
Automotive Rela Panasonic - 29X2502 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Rela Panasonic
29X2502
Automotive Rela Panasonic 29X2502
Automotive Rela

Automotive Rela

Supplier's Site
Sheung Wan, Hong Kong
Automotive Relays
ACTP512
Automotive Relays ACTP512
Automotive Relays Automotive Rela

Automotive Relays Automotive Rela

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 6995737 859373-ACTP512 29X2502 ACTP512
Product Name Automotive Relays Automotive Relays - ACTP512 Automotive Rela Panasonic Automotive Relays
Mounting PCBoard; Pcb mount PCBoard; Through Hole
Poles Double Pole (DP)
Throw Double Throw
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 859-314 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Automotive Relays - FBR59-HW (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details