Panasonic Automotive Relays ACTP212

Description
PCB relay,2xSPDT,12Vdc,7 .2Vpickup, 8pin
Request a Quote Datasheet
Description
PCB relay,2xSPDT,12Vdc,7 .2Vpickup, 8pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays - 6995733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Relays
6995733
Automotive Relays 6995733
PCB relay,2xSPDT,12Vdc,7 .2Vpickup, 8pin

PCB relay,2xSPDT,12Vdc,7.2Vpickup, 8pin

Supplier's Site
Automotive Relays - 1738881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Relays
1738881
Automotive Relays 1738881
PCB relay,2xSPDT,12Vdc,7 .2Vpickup, 8pin

PCB relay,2xSPDT,12Vdc,7.2Vpickup, 8pin

Supplier's Site
Power Relays, Over 2 Amps - ACTP212 - 767027-ACTP212 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - ACTP212
767027-ACTP212
Power Relays, Over 2 Amps - ACTP212 767027-ACTP212
Manufacturer: Panasonic Electric Works Win Source Part Number: 767027-ACTP212 Series: ACTP Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Contact Form: SPDT (1 Form C) Dual Contact Material: Silver Alloy, Cadmium Free Coil Resistance: 144 Ohms Coil Current: 83.3mA Operate Time: 10ms Relay Type: Automotive Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 30A Switching Voltage: 14VDC - Nom Release Time: 10ms Coil Power: 1 W Family Name: CT Categories: Relays Turn On Voltage (Maximum): 7.2 VDC Turn Off Voltage (Minimum): 1 VDC Introduction Date: April 13, 2000 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electric Works
Win Source Part Number: 767027-ACTP212
Series: ACTP
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Contact Form: SPDT (1 Form C) Dual
Contact Material: Silver Alloy, Cadmium Free
Coil Resistance: 144 Ohms
Coil Current: 83.3mA
Operate Time: 10ms
Relay Type: Automotive
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 30A
Switching Voltage: 14VDC - Nom
Release Time: 10ms
Coil Power: 1 W
Family Name: CT
Categories: Relays
Turn On Voltage (Maximum): 7.2 VDC
Turn Off Voltage (Minimum): 1 VDC
Introduction Date: April 13, 2000
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ct Relay Power Panasonic - 29X2501 - Newark, An Avnet Company
Chicago, IL, United States
Ct Relay Power Panasonic
29X2501
Ct Relay Power Panasonic 29X2501
CT Relay Power

CT Relay Power

Supplier's Site
Sheung Wan, Hong Kong
Automotive Relays
ACTP212
Automotive Relays ACTP212
Automotive Relays ACTP(CT-P)RELAY

Automotive Relays ACTP(CT-P)RELAY

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 6995733 767027-ACTP212 29X2501 ACTP212
Product Name Automotive Relays Power Relays, Over 2 Amps - ACTP212 Ct Relay Power Panasonic Automotive Relays
Mounting PCBoard; Pcb mount PCBoard; Through Hole
Poles Double Pole (DP)
Throw Double Throw
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 858-508 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details