Panasonic Automotive Relays ACTP112

Description
PCB relay,SPDT, 30A 12Vdc, 7.2Vdc pickup
Request a Quote Datasheet
Description
PCB relay,SPDT, 30A 12Vdc, 7.2Vdc pickup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays - 6995730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Relays
6995730
Automotive Relays 6995730
PCB relay,SPDT, 30A 12Vdc, 7.2Vdc pickup

PCB relay,SPDT, 30A 12Vdc, 7.2Vdc pickup

Supplier's Site
Automotive Relays - 1738880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Relays
1738880
Automotive Relays 1738880
PCB relay,SPDT, 30A 12Vdc, 7.2Vdc pickup

PCB relay,SPDT, 30A 12Vdc, 7.2Vdc pickup

Supplier's Site
Automotive Relays - ACTP112 - 805199-ACTP112 - Win Source Electronics
Laguna Hills, CA, United States
Automotive Relays - ACTP112
805199-ACTP112
Automotive Relays - ACTP112 805199-ACTP112
Manufacturer: Panasonic Electric Works Win Source Part Number: 805199-ACTP112 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPDT (1 Form C) Contact Material: Silver Alloy, Cadmium Free Coil Resistance: 144 Ohms Coil Current: 83.3mA Operate Time: 10ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 30A Switching Voltage: 14VDC - Nom Release Time: 10ms Coil Power: 1W Temperature Range - Operating: -40°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Must Operate Voltage: 7.2 VDC Must Release Voltage: 1 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 805199-ACTP112
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: SPDT (1 Form C)
Contact Material: Silver Alloy, Cadmium Free
Coil Resistance: 144 Ohms
Coil Current: 83.3mA
Operate Time: 10ms
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 30A
Switching Voltage: 14VDC - Nom
Release Time: 10ms
Coil Power: 1W
Temperature Range - Operating: -40°C ~ 85°C
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Must Operate Voltage: 7.2 VDC
Must Release Voltage: 1 VDC

Buy Now
Sheung Wan, Hong Kong
Automotive Relays
ACTP112
Automotive Relays ACTP112
Automotive Relays CT power relay 1formc slim type

Automotive Relays CT power relay 1formc slim type

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 6995730 805199-ACTP112 ACTP112
Product Name Automotive Relays Automotive Relays - ACTP112 Automotive Relays
Mounting PCBoard; Pcb mount PCBoard; Through Hole
Poles Single Pole (SP)
Throw Double Throw
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA01.6031 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Timer Relays - 1026128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details