Panasonic Relays - Automotive Relays ACTB3C2A52

Description
Win Source Part Number: 1042612-ACTB3C2A52 Category: Relays>Automotive Relays Series: ACTB Termination Style: PC Pin Features: Sealed - Fully Package: Tube Contact Form: SPDT (1 Form C) x 2 Contact Material: Silver Alloy Standard Package: 25 Coil Resistance: 160 Ohms Coil Current: 75 mA Operate Time: 10 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 20 A Switching Voltage: 14VDC - Nom Release Time: 10 ms Coil Power: 900mW Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 6.5 VDC Must Release Voltage: 0.8 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: 255-ACTB3C2A52 Base Product Number: ACTB3
Request a Quote Datasheet
Description
Win Source Part Number: 1042612-ACTB3C2A52 Category: Relays>Automotive Relays Series: ACTB Termination Style: PC Pin Features: Sealed - Fully Package: Tube Contact Form: SPDT (1 Form C) x 2 Contact Material: Silver Alloy Standard Package: 25 Coil Resistance: 160 Ohms Coil Current: 75 mA Operate Time: 10 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 20 A Switching Voltage: 14VDC - Nom Release Time: 10 ms Coil Power: 900mW Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 6.5 VDC Must Release Voltage: 0.8 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: 255-ACTB3C2A52 Base Product Number: ACTB3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Automotive Relays - 1042612-ACTB3C2A52 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Automotive Relays
1042612-ACTB3C2A52
Relays - Automotive Relays 1042612-ACTB3C2A52
Win Source Part Number: 1042612-ACTB3C2A52 Category: Relays>Automotive Relays Series: ACTB Termination Style: PC Pin Features: Sealed - Fully Package: Tube Contact Form: SPDT (1 Form C) x 2 Contact Material: Silver Alloy Standard Package: 25 Coil Resistance: 160 Ohms Coil Current: 75 mA Operate Time: 10 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 20 A Switching Voltage: 14VDC - Nom Release Time: 10 ms Coil Power: 900mW Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 6.5 VDC Must Release Voltage: 0.8 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: 255-ACTB3C2A52 Base Product Number: ACTB3

Win Source Part Number: 1042612-ACTB3C2A52
Category: Relays>Automotive Relays
Series: ACTB
Termination Style: PC Pin
Features: Sealed - Fully
Package: Tube
Contact Form: SPDT (1 Form C) x 2
Contact Material: Silver Alloy
Standard Package: 25
Coil Resistance: 160 Ohms
Coil Current: 75 mA
Operate Time: 10 ms
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 20 A
Switching Voltage: 14VDC - Nom
Release Time: 10 ms
Coil Power: 900mW
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 6.5 VDC
Must Release Voltage: 0.8 VDC
HTSUS: 8536.41.0050
Mfr: Panasonic Electric Works
Other Names: 255-ACTB3C2A52
Base Product Number: ACTB3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 1042612-ACTB3C2A52
Product Name Relays - Automotive Relays
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Relays - 1-1393230-6 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
Relay module - 859-307 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
200A Lacthing DC contactor - CHDC-D200SL/SLA Series - Churod Americas, Inc.
Specs
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
View Details