Panasonic SMD 0.053A 640mW 30A Relay ACNM7112SAZ

Description
Power/Signal Relay, SPST, Momentary, 0.053A (Coil), 12VDC (Coil), 640mW (Coil), 30A (Contact), 14VDC (Contact), DC Input, DC Output, Surface Mount-Straight, ROHS COMPLIANT Product overview: ACNM7112SAZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.053A, 640mW, 30A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.053A, 640mW, 30A, Automotive Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 962-ACNM7112SAZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power/Signal Relay, SPST, Momentary, 0.053A (Coil), 12VDC (Coil), 640mW (Coil), 30A (Contact), 14VDC (Contact), DC Input, DC Output, Surface Mount-Straight, ROHS COMPLIANT Product overview: ACNM7112SAZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.053A, 640mW, 30A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.053A, 640mW, 30A, Automotive Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 962-ACNM7112SAZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.053A 640mW 30A Relay
962-ACNM7112SAZ
SMD 0.053A 640mW 30A Relay 962-ACNM7112SAZ
Power/Signal Relay, SPST, Momentary, 0.053A (Coil), 12VDC (Coil), 640mW (Coil), 30A (Contact), 14VDC (Contact), DC Input, DC Output, Surface Mount-Straight, ROHS COMPLIANT Product overview: ACNM7112SAZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.053A, 640mW, 30A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.053A, 640mW, 30A, Automotive Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 962-ACNM7112SAZ can be used for catalog matching and distributor lookup.

Power/Signal Relay, SPST, Momentary, 0.053A (Coil), 12VDC (Coil), 640mW (Coil), 30A (Contact), 14VDC (Contact), DC Input, DC Output, Surface Mount-Straight, ROHS COMPLIANT Product overview: ACNM7112SAZ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.053A, 640mW, 30A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 0.053A, 640mW, 30A, Automotive Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 962-ACNM7112SAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Relays - ACNM7112SAZ - 859272-ACNM7112SAZ - Win Source Electronics
Laguna Hills, CA, United States
Automotive Relays - ACNM7112SAZ
859272-ACNM7112SAZ
Automotive Relays - ACNM7112SAZ 859272-ACNM7112SAZ
Manufacturer: Panasonic Win Source Part Number: 859272-ACNM7112SAZ Series: ACNM Operating Temperature Range: -40°C ~ 110°C Package: Reel - TR Mounting: Surface Mount Family Name: ACNM7112 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.41.0050 Other Part Number: ACNM7112SAZ-ND, 255-5875-2, -ACNM7112SAZ-ND, 255-5875-1, 255-5875-6

Manufacturer: Panasonic
Win Source Part Number: 859272-ACNM7112SAZ
Series: ACNM
Operating Temperature Range: -40°C ~ 110°C
Package: Reel - TR
Mounting: Surface Mount
Family Name: ACNM7112
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8536.41.0050
Other Part Number: ACNM7112SAZ-ND, 255-5875-2, -ACNM7112SAZ-ND, 255-5875-1, 255-5875-6

Buy Now Datasheet
Cn-M Relay(Auto Panasonic - 29X2499 - Newark, An Avnet Company
Chicago, IL, United States
Cn-M Relay(Auto Panasonic
29X2499
Cn-M Relay(Auto Panasonic 29X2499
CN-M Relay(Auto

CN-M Relay(Auto

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ACNM7112SAZ
General Purpose Relays ACNM7112SAZ
General Purpose Relays 1 Form A Hh Heat Res Max 7.2V DC Coil 12

General Purpose Relays 1 Form A Hh Heat Res Max 7.2V DC Coil 12

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 962-ACNM7112SAZ 859272-ACNM7112SAZ 29X2499 ACNM7112SAZ
Product Name SMD 0.053A 640mW 30A Relay Automotive Relays - ACNM7112SAZ Cn-M Relay(Auto Panasonic General Purpose Relays
Approvals RoHS
Unlock Full Specs
to access all available technical data