Manufacturer: Panasonic Electric Works
Win Source Part Number: 766913-ACNM7112SAX
Series: ACNM
Packaging: Reel package
Termination Style: Gull Wing
Operating Temperature Range: -40°C ~ 110°C
Features: High Temperature
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Alloy, Cadmium Free
Mounting: SMD
Coil Resistance: 225 Ohms
Coil Current: 53.3mA
Operate Time: 10ms
Relay Type: Automotive
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 30A
Switching Voltage: 14VDC - Nom
Release Time: 10ms
Coil Power: 640 mW
Family Name: ACNM
Categories: Relays
Turn On Voltage (Maximum): 7.2 VDC
Turn Off Voltage (Minimum): 1 VDC
Introduction Date: July 16, 2008
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
30A SPST 12VDC Coil 640mW SMD Relay Product overview: ACNM7112SAX from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30A, 640mW. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 30A, 640mW, Automotive Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 962-ACNM7112SAX can be used for catalog matching and distributor lookup.
General Purpose Relays 1 FORM A 12VDC SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 766913-ACNM7112SAX | 962-ACNM7112SAX | ACNM7112SAX |
| Product Name | Power Relays, Over 2 Amps - ACNM7112SAX | SMD 30A 640mW Relay | General Purpose Relays |
| Resistance | 225 ohms |