Panasonic Automotive Relays - ACNH3212 ACNH3212

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1135291-ACNH3212 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Features: Sealed - Fully Contact Form: SPST-NO (1 Form A) Contact Material: Silver Alloy, Cadmium Free Coil Resistance: 320 Ohms Coil Current: 37.5mA Operate Time: 10ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 30A Switching Voltage: 14VDC - Nom Release Time: 10ms Coil Power: 450mW Categories: Relays Temperature Range - Operating: -40°C ~ 110°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Must Operate Voltage: 6.5 VDC Must Release Voltage: 1 VDC
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1135291-ACNH3212 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Features: Sealed - Fully Contact Form: SPST-NO (1 Form A) Contact Material: Silver Alloy, Cadmium Free Coil Resistance: 320 Ohms Coil Current: 37.5mA Operate Time: 10ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 30A Switching Voltage: 14VDC - Nom Release Time: 10ms Coil Power: 450mW Categories: Relays Temperature Range - Operating: -40°C ~ 110°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Must Operate Voltage: 6.5 VDC Must Release Voltage: 1 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays - ACNH3212 - 1135291-ACNH3212 - Win Source Electronics
Laguna Hills, CA, United States
Automotive Relays - ACNH3212
1135291-ACNH3212
Automotive Relays - ACNH3212 1135291-ACNH3212
Manufacturer: Panasonic Electric Works Win Source Part Number: 1135291-ACNH3212 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Features: Sealed - Fully Contact Form: SPST-NO (1 Form A) Contact Material: Silver Alloy, Cadmium Free Coil Resistance: 320 Ohms Coil Current: 37.5mA Operate Time: 10ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 30A Switching Voltage: 14VDC - Nom Release Time: 10ms Coil Power: 450mW Categories: Relays Temperature Range - Operating: -40°C ~ 110°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Must Operate Voltage: 6.5 VDC Must Release Voltage: 1 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1135291-ACNH3212
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Features: Sealed - Fully
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Alloy, Cadmium Free
Coil Resistance: 320 Ohms
Coil Current: 37.5mA
Operate Time: 10ms
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 30A
Switching Voltage: 14VDC - Nom
Release Time: 10ms
Coil Power: 450mW
Categories: Relays
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Must Operate Voltage: 6.5 VDC
Must Release Voltage: 1 VDC

Buy Now
Automotive Relays - 6994813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Relays
6994813
Automotive Relays 6994813
PCB relay,SPNO,30A 12Vdc, 6.5Vdc pickup

PCB relay,SPNO,30A 12Vdc, 6.5Vdc pickup

Supplier's Site
Automotive Relays - 1738809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Relays
1738809
Automotive Relays 1738809
PCB relay,SPNO,30A 12Vdc, 6.5Vdc pickup

PCB relay,SPNO,30A 12Vdc, 6.5Vdc pickup

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ACNH3212
General Purpose Relays ACNH3212
General Purpose Relays SPST-NO 30A 12V PCB RELAY AUTO

General Purpose Relays SPST-NO 30A 12V PCB RELAY AUTO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1135291-ACNH3212 6994813 ACNH3212
Product Name Automotive Relays - ACNH3212 Automotive Relays General Purpose Relays
Mounting PCBoard; Through Hole PCBoard; Pcb mount
Resistance 320 ohms
Poles Single Pole (SP)
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170124019 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Electromechanical Relays & Contactors - 1-1393139-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
AC Power 6.9 VA
View Details
2 suppliers
35A/40A Automotive Relay - CHAA4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details