Panasonic Automotive Relays - ACJ5212 ACJ5212

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1135261-ACJ5212 Packaging: Box Termination Style: PC Pin Mounting Style: Through Hole Features: Sealed - Fully Contact Form: SPDT (1 Form C) x 2 Contact Material: Silver Alloy, Cadmium Free Coil Resistance: 225 Ohms Coil Current: 53.3mA Operate Time: 10ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 20A Switching Voltage: 14VDC - Nom Release Time: 10ms Coil Power: 640mW Categories: Relays Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 35 MSL Level: 1 (Unlimited) Must Operate Voltage: 7.2 VDC Must Release Voltage: 1 VDC
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1135261-ACJ5212 Packaging: Box Termination Style: PC Pin Mounting Style: Through Hole Features: Sealed - Fully Contact Form: SPDT (1 Form C) x 2 Contact Material: Silver Alloy, Cadmium Free Coil Resistance: 225 Ohms Coil Current: 53.3mA Operate Time: 10ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 20A Switching Voltage: 14VDC - Nom Release Time: 10ms Coil Power: 640mW Categories: Relays Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 35 MSL Level: 1 (Unlimited) Must Operate Voltage: 7.2 VDC Must Release Voltage: 1 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays - ACJ5212 - 1135261-ACJ5212 - Win Source Electronics
Laguna Hills, CA, United States
Automotive Relays - ACJ5212
1135261-ACJ5212
Automotive Relays - ACJ5212 1135261-ACJ5212
Manufacturer: Panasonic Electric Works Win Source Part Number: 1135261-ACJ5212 Packaging: Box Termination Style: PC Pin Mounting Style: Through Hole Features: Sealed - Fully Contact Form: SPDT (1 Form C) x 2 Contact Material: Silver Alloy, Cadmium Free Coil Resistance: 225 Ohms Coil Current: 53.3mA Operate Time: 10ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 20A Switching Voltage: 14VDC - Nom Release Time: 10ms Coil Power: 640mW Categories: Relays Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 35 MSL Level: 1 (Unlimited) Must Operate Voltage: 7.2 VDC Must Release Voltage: 1 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1135261-ACJ5212
Packaging: Box
Termination Style: PC Pin
Mounting Style: Through Hole
Features: Sealed - Fully
Contact Form: SPDT (1 Form C) x 2
Contact Material: Silver Alloy, Cadmium Free
Coil Resistance: 225 Ohms
Coil Current: 53.3mA
Operate Time: 10ms
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 20A
Switching Voltage: 14VDC - Nom
Release Time: 10ms
Coil Power: 640mW
Categories: Relays
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 35
MSL Level: 1 (Unlimited)
Must Operate Voltage: 7.2 VDC
Must Release Voltage: 1 VDC

Buy Now
Custom Acj Rela Panasonic - 29X2493 - Newark, An Avnet Company
Chicago, IL, United States
Custom Acj Rela Panasonic
29X2493
Custom Acj Rela Panasonic 29X2493
Custom ACJ Rela

Custom ACJ Rela

Supplier's Site
Sheung Wan, Hong Kong
Automotive Relays
ACJ5212
Automotive Relays ACJ5212
Automotive Relays Custom ACJ Relay

Automotive Relays Custom ACJ Relay

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1135261-ACJ5212 29X2493 ACJ5212
Product Name Automotive Relays - ACJ5212 Custom Acj Rela Panasonic Automotive Relays
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 857-303 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details