Panasonic Automotive Relays ACJ5112

Description
PCB relay,2xSPDT,12Vdc,6 .5Vpickup,sealed
Request a Quote Datasheet
Description
PCB relay,2xSPDT,12Vdc,6 .5Vpickup,sealed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays - 6995721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Relays
6995721
Automotive Relays 6995721
PCB relay,2xSPDT,12Vdc,6 .5Vpickup,sealed

PCB relay,2xSPDT,12Vdc,6.5Vpickup,sealed

Supplier's Site
Automotive Relays - ACJ5112 - 859256-ACJ5112 - Win Source Electronics
Laguna Hills, CA, United States
Automotive Relays - ACJ5112
859256-ACJ5112
Automotive Relays - ACJ5112 859256-ACJ5112
Manufacturer: Panasonic Win Source Part Number: 859256-ACJ5112 Series: ACJ Operating Temperature Range: -40°C ~ 85°C Package: Tube Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.41.0050 Other Part Number: -ACJ5112-ND, ACJ5112-ND, 255-5162

Manufacturer: Panasonic
Win Source Part Number: 859256-ACJ5112
Series: ACJ
Operating Temperature Range: -40°C ~ 85°C
Package: Tube
Mounting: Through Hole
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 35
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8536.41.0050
Other Part Number: -ACJ5112-ND, ACJ5112-ND, 255-5162

Buy Now Datasheet
Cj Relay(Automo Panasonic - 29X2491 - Newark, An Avnet Company
Chicago, IL, United States
Cj Relay(Automo Panasonic
29X2491
Cj Relay(Automo Panasonic 29X2491
CJ Relay(Automo

CJ Relay(Automo

Supplier's Site
Sheung Wan, Hong Kong
Automotive Relays
ACJ5112
Automotive Relays ACJ5112
Automotive Relays ACJ relay (10 pin type)

Automotive Relays ACJ relay (10 pin type)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 6995721 859256-ACJ5112 29X2491 ACJ5112
Product Name Automotive Relays Automotive Relays - ACJ5112 Cj Relay(Automo Panasonic Automotive Relays
Mounting PCBoard; Pcb mount PCBoard; Through Hole
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 857-359 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Power Relays - FTR-K1-105C flux free (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details