Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROMECHANICAL RELAYS
PANASONIC
ACJ1112P -- ACJ1112 PIP TYP PANASONIC
Panasonic
Acj1112 Pip Typ Panasonic
ACJ1112P
Description
ACJ1112 PIP typ
Newark, An Avnet Company
Done
Datasheet
Description
ACJ1112 PIP typ
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Acj1112 Pip Typ Panasonic
29X2484
Acj1112 Pip Typ Panasonic
29X2484
ACJ1112 PIP typ
ACJ1112 PIP typ
Supplier's Site
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Automotive Relays
ACJ1112P
Automotive Relays
ACJ1112P
Automotive Relays ACJ1112 PIP type
Automotive Relays ACJ1112 PIP type
Buy Now
Datasheet
Technical Specifications
Newark, An Avnet Company
VAST STOCK CO., LIMITED
Product Category
Electromechanical Relays
Electromechanical Relays
Product Number
29X2484
ACJ1112P
Product Name
Acj1112 Pip Typ Panasonic
Automotive Relays
Relay Type
Automotive
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Type 10.42 - Light dependent relay 16A
104281200000
Specs
Approvals
IMQ-grande, EAC-1, ukca, CE-2
NO
2
View Details
TE Connectivity
Relays
1-1393143-1
View Details
WAGO
Basic relay
788-175
Specs
Mounting
Pluggable module
View Details
Churod Americas, Inc.
6 Pole, 6A Forcibly Guided Relay
CHSR6 Series
Specs
Mounting
PCBoard; Socket or Plug-in Style
Poles
Greater than Four Poles
Throw
Single Throw
View Details