SWITCH SNAP ACT SPST-NC 3A 250V
| DigiKey | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 255-ABV1624403-ND |
| Product Name | Limit Switches |
| Contact Type | Momentary Contact |
| Normal State | Normally Closed |
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NC |
| Connections | Wire Leads |