Panasonic Micro Switches ABV1612503

Description
Panasonic ABV1612503 Micro Switch
Request a Quote Datasheet
Description
Panasonic ABV1612503 Micro Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Switches - 1738331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
1738331
Micro Switches 1738331
Panasonic ABV1612503 Micro Switch

Panasonic ABV1612503 Micro Switch

Supplier's Site
Micro Switches - 6990316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
6990316
Micro Switches 6990316
Panasonic ABV1612503 Micro Switch

Panasonic ABV1612503 Micro Switch

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ABV1612503
Basic / Snap Action Switches ABV1612503
Basic / Snap Action Switches SPDT Hinge LVR Wire

Basic / Snap Action Switches SPDT Hinge LVR Wire

Buy Now Datasheet
Microswitch, Hinge Lever, Spdt, 5A 250V; Microswitch Type Panasonic - 86K9343 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Hinge Lever, Spdt, 5A 250V; Microswitch Type Panasonic
86K9343
Microswitch, Hinge Lever, Spdt, 5A 250V; Microswitch Type Panasonic 86K9343
MICROSWITCH, HINGE LEVER, SPDT, 5A 250V; Microswitch Type:Miniature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:5A; Contact Voltage DC Nom:-; Features:AgNi alloy RoHS Compliant: Yes

MICROSWITCH, HINGE LEVER, SPDT, 5A 250V; Microswitch Type:Miniature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:5A; Contact Voltage DC Nom:-; Features:AgNi alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 1738331 ABV1612503 86K9343
Product Name Micro Switches Basic / Snap Action Switches Microswitch, Hinge Lever, Spdt, 5A 250V; Microswitch Type Panasonic
Actuator Style Lever Style; Hinge lever Lever Lever Style
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Double Break, Miniature Basic Switches - B5 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Micro Switches - 2496849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL052H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details