Panasonic Basic / Snap Action Switches ABV1610513

Description
Basic / Snap Action Switches SPDT Pin Plunger Wire
Datasheet
Description
Basic / Snap Action Switches SPDT Pin Plunger Wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ABV1610513
Basic / Snap Action Switches ABV1610513
Basic / Snap Action Switches SPDT Pin Plunger Wire

Basic / Snap Action Switches SPDT Pin Plunger Wire

Buy Now Datasheet
Microswitch, Pin Plunger, Spdt, 3A 250V; Microswitch Type Panasonic - 86K9342 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Pin Plunger, Spdt, 3A 250V; Microswitch Type Panasonic
86K9342
Microswitch, Pin Plunger, Spdt, 3A 250V; Microswitch Type Panasonic 86K9342
MICROSWITCH, PIN PLUNGER, SPDT, 3A 250V; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:3A; Contact Voltage DC Nom:-; Operating Force:1.96N RoHS Compliant: Yes

MICROSWITCH, PIN PLUNGER, SPDT, 3A 250V; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:3A; Contact Voltage DC Nom:-; Operating Force:1.96N RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number ABV1610513 86K9342
Product Name Basic / Snap Action Switches Microswitch, Pin Plunger, Spdt, 3A 250V; Microswitch Type Panasonic
Actuator Style Pushbutton Style; Plunger
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Actuating Force 7.19 oz (2 N)
Common Size Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2435262-8 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
D2F Ultra Subminiature Basic Switch - D2F-L2-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 8046186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 17.99 oz (5 N)
View Details