Panasonic Microswitch, Pin Plunger, Spdt, 5A 250V; Microswitch Type Panasonic ABV1610503

Description
MICROSWITCH, PIN PLUNGER, SPDT, 5A 250V; Microswitch Type:Miniature; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:5A; Product Range:ABV Series; Contact Voltage AC Nom:250VAC; Operating Force Max:1.96NRoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, PIN PLUNGER, SPDT, 5A 250V; Microswitch Type:Miniature; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:5A; Product Range:ABV Series; Contact Voltage AC Nom:250VAC; Operating Force Max:1.96NRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Pin Plunger, Spdt, 5A 250V; Microswitch Type Panasonic - 86K9341 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Pin Plunger, Spdt, 5A 250V; Microswitch Type Panasonic
86K9341
Microswitch, Pin Plunger, Spdt, 5A 250V; Microswitch Type Panasonic 86K9341
MICROSWITCH, PIN PLUNGER, SPDT, 5A 250V; Microswitch Type:Miniature; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:5A; Product Range:ABV Series; Contact Voltage AC Nom:250VAC; Operating Force Max:1.96NRoHS Compliant: Yes

MICROSWITCH, PIN PLUNGER, SPDT, 5A 250V; Microswitch Type:Miniature; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:5A; Product Range:ABV Series; Contact Voltage AC Nom:250VAC; Operating Force Max:1.96NRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ABV1610503
Basic / Snap Action Switches ABV1610503
Basic / Snap Action Switches SPDT Pin Plunger Wire

Basic / Snap Action Switches SPDT Pin Plunger Wire

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 86K9341 ABV1610503
Product Name Microswitch, Pin Plunger, Spdt, 5A 250V; Microswitch Type Panasonic Basic / Snap Action Switches
Common Size Miniature
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 5 amps
AC Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-ER063MP - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Sealed Double Break Snap Action Basic Switch - B3S - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Micro Switches - 8046237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Short lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details