Panasonic Micro Switches ABV1212513

Description
Panasonic ABV1212513 Micro Switch
Request a Quote Datasheet
Description
Panasonic ABV1212513 Micro Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Switches - 6990221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
6990221
Micro Switches 6990221
Panasonic ABV1212513 Micro Switch

Panasonic ABV1212513 Micro Switch

Supplier's Site
Micro Switches - 1738320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
1738320
Micro Switches 1738320
Panasonic ABV1212513 Micro Switch

Panasonic ABV1212513 Micro Switch

Supplier's Site
Microswitch, Hinge Lever, Spdt, 3A 250V; Microswitch Type Panasonic - 86K9340 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Hinge Lever, Spdt, 3A 250V; Microswitch Type Panasonic
86K9340
Microswitch, Hinge Lever, Spdt, 3A 250V; Microswitch Type Panasonic 86K9340
MICROSWITCH, HINGE LEVER, SPDT, 3A 250V; Microswitch Type:Miniature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:3A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, HINGE LEVER, SPDT, 3A 250V; Microswitch Type:Miniature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:3A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ABV1212513
Basic / Snap Action Switches ABV1212513
Basic / Snap Action Switches SPDT Hinge LVR QC Turquoise

Basic / Snap Action Switches SPDT Hinge LVR QC Turquoise

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 6990221 86K9340 ABV1212513
Product Name Micro Switches Microswitch, Hinge Lever, Spdt, 3A 250V; Microswitch Type Panasonic Basic / Snap Action Switches
Actuator Style Lever Style; Hinge lever Lever Style Lever
Standards and Certifications RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Terminal Type Tab Quick Connect Quick Connect / Blade
Common Size Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1023364 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 2496864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
U2-037 - U2-037 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
View Details