Panasonic Micro Switches ABV1210503

Description
Panasonic ABV1210503 Micro Switch
Request a Quote Datasheet
Description
Panasonic ABV1210503 Micro Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Switches - 6990211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
6990211
Micro Switches 6990211
Panasonic ABV1210503 Micro Switch

Panasonic ABV1210503 Micro Switch

Supplier's Site
Microswitch, Pin Plunger, Spdt, 5A 250V; Microswitch Type Panasonic - 86K9337 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Pin Plunger, Spdt, 5A 250V; Microswitch Type Panasonic
86K9337
Microswitch, Pin Plunger, Spdt, 5A 250V; Microswitch Type Panasonic 86K9337
MICROSWITCH, PIN PLUNGER, SPDT, 5A 250V; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, PIN PLUNGER, SPDT, 5A 250V; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site
Microswitch, Abv Series, Spdt, Pin Plunger, Quick Connect, Solder, 5 A, 250 V Rohs Compliant Panasonic - 92T0583 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Abv Series, Spdt, Pin Plunger, Quick Connect, Solder, 5 A, 250 V Rohs Compliant Panasonic
92T0583
Microswitch, Abv Series, Spdt, Pin Plunger, Quick Connect, Solder, 5 A, 250 V Rohs Compliant Panasonic 92T0583
Microswitch, ABV Series, SPDT, Pin Plunger, Quick Connect, Solder, 5 A, 250 V RoHS Compliant: Yes

Microswitch, ABV Series, SPDT, Pin Plunger, Quick Connect, Solder, 5 A, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ABV1210503
Basic / Snap Action Switches ABV1210503
Basic / Snap Action Switches SPDT Pin Plunger QC Turquoise

Basic / Snap Action Switches SPDT Pin Plunger QC Turquoise

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 6990211 86K9337 92T0583 ABV1210503
Product Name Micro Switches Microswitch, Pin Plunger, Spdt, 5A 250V; Microswitch Type Panasonic Microswitch, Abv Series, Spdt, Pin Plunger, Quick Connect, Solder, 5 A, 250 V Rohs Compliant Panasonic Basic / Snap Action Switches
Actuator Style Pin plunger Pushbutton Style; Plunger
Standards and Certifications RoHS RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Terminal Type Tab Solder; Quick Connect, Solder Quick Connect / Blade
Common Size Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1020245 - TE Connectivity
Specs
Actuator Style Lever Style
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Micro Switches - 2496839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details