Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048357-ABC2302P-A
Termination: Gull Wing
Termination: SMD/SMT
Orientation: Right Angle
Number of Terminals: 2
Mounting: SMD (SMT)
Actuator Length: 1.4 mm
Electrical Life: 100 kcycles
Contact Resistance: 3 Ω
Operating Force: 300 mN
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Voltage Rating (DC): 5 V
Throw Configuration: SPST
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1048357-ABC2302P-A |
| Product Name | OEM Parts - OEM Parts (A - B) - ABC2302P-A |