Panasonic Snap Action, Limit Switches - ABC2101P ABC2101P

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 766870-ABC2101P Series: ABC Packaging: Reel package Termination Style: Gull Wing Operating Temperature Range: -25°C ~ 80°C Current Rating: 10mA (DC) Voltage Rating - DC: 5V Mounting: Surface Mount, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Angled Toggle (Detector) Electrical Life: 100,000 Cycles Operating Force, Torque: 30gf Operating Position: 0.173" (4.4mm) Part Status: Obsolete(EOL) Family Name: ABC2 Categories: Switches Introduction Date: March 23, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 766870-ABC2101P Series: ABC Packaging: Reel package Termination Style: Gull Wing Operating Temperature Range: -25°C ~ 80°C Current Rating: 10mA (DC) Voltage Rating - DC: 5V Mounting: Surface Mount, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Angled Toggle (Detector) Electrical Life: 100,000 Cycles Operating Force, Torque: 30gf Operating Position: 0.173" (4.4mm) Part Status: Obsolete(EOL) Family Name: ABC2 Categories: Switches Introduction Date: March 23, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Snap Action, Limit Switches - ABC2101P
766870-ABC2101P
Snap Action, Limit Switches - ABC2101P 766870-ABC2101P
Manufacturer: Panasonic Electric Works Win Source Part Number: 766870-ABC2101P Series: ABC Packaging: Reel package Termination Style: Gull Wing Operating Temperature Range: -25°C ~ 80°C Current Rating: 10mA (DC) Voltage Rating - DC: 5V Mounting: Surface Mount, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Angled Toggle (Detector) Electrical Life: 100,000 Cycles Operating Force, Torque: 30gf Operating Position: 0.173" (4.4mm) Part Status: Obsolete(EOL) Family Name: ABC2 Categories: Switches Introduction Date: March 23, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electric Works
Win Source Part Number: 766870-ABC2101P
Series: ABC
Packaging: Reel package
Termination Style: Gull Wing
Operating Temperature Range: -25°C ~ 80°C
Current Rating: 10mA (DC)
Voltage Rating - DC: 5V
Mounting: Surface Mount, Right Angle
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Angled Toggle (Detector)
Electrical Life: 100,000 Cycles
Operating Force, Torque: 30gf
Operating Position: 0.173" (4.4mm)
Part Status: Obsolete(EOL)
Family Name: ABC2
Categories: Switches
Introduction Date: March 23, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Rotary Limit Switches
Product Number 766870-ABC2101P
Product Name Snap Action, Limit Switches - ABC2101P
Unlock Full Specs
to access all available technical data

Similar Products

Position indicator - SASF-S2-B-F-A34 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Electromechanical Limit Switch, Rotate From 9750 - 1005 Degrees - S9200A-G163-33 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 9750 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit Switches - 2695422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Actuator Type Rotary
View Details
Pull-wire switches - TQ 315 - TQ315AR-11 -  - Schmersal Inc.
Specs
Normal State Normally Open; Normally Closed
Connections Screw Terminal; Screw terminals M20 x 1.5
Operating Temp -30 to 80 C (-22 to 176 F)
View Details