Win Source Part Number: 1145868-ABC1122P61
Category: Switches>Limit Switches
Series: ABC
Termination Style: Gull Wing
Package: Tape & Reel (TR)
Voltage Rating - DC: 5 V
Standard Package: 3,000
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Angled Toggle (Detector)
Electrical Life: 100,000 Cycles
Operating Force: 30gf
Operating Position: 0.260" (6.6mm)
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -25°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.7000
Mfr: Panasonic Electric Works
Base Product Number: ABC1122
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 1145868-ABC1122P61 |
| Product Name | Switches - Limit Switches |