Panasonic 1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells AA-1000FT

Description
Manufacturer: Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 1000mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: AA Cell Size: AA Number of Cells: 1 Termination style: Flat Top Height: 0.6 Length: 1.9 Width: Weight: 0.8 oz
Description
Manufacturer: Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 1000mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: AA Cell Size: AA Number of Cells: 1 Termination style: Flat Top Height: 0.6 Length: 1.9 Width: Weight: 0.8 oz

Suppliers

Company
Product
Description
Supplier Links
1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells - AA-1000FT - Dantona Industries, Inc.
Wantagh, NY, United States
1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells
AA-1000FT
1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells AA-1000FT
Manufacturer: Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells Rechargeable/Non Rechargeable: Output Voltage: 1.2V Capacity: 1000mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: AA Cell Size: AA Number of Cells: 1 Termination style: Flat Top Height: 0.6 Length: 1.9 Width: Weight: 0.8 oz

Manufacturer:

Product Category: 1.2V Flat Top , 1.2V Flat Top (Bulk) , Battery , Tech Cells

Rechargeable/Non Rechargeable:

Output Voltage: 1.2V

Capacity: 1000mAh

Battery Chemistry: Nickel Cadmium (NICD)

Cell Type: AA

Cell Size: AA

Number of Cells: 1

Termination style: Flat Top

Height: 0.6

Length: 1.9

Width:

Weight: 0.8 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number AA-1000FT
Product Name 1.2V Flat Top - 1.2V Flat Top (Bulk) - Battery - Tech Cells
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes AA; AA
Voltage 1.2 volts
Capacity 1 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
48V Lithium SAFEFlex Material Handling Batteries - FBP-1490 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 525 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details