Panasonic Lithium Battery, 6 V, Size Panasonic Batteries A98L-0031-0025

Description
LITHIUM BATTERY, 6 V, SIZE: 2/3AF, CAPACITY: 2.9 Ah; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:2.9Ah; Battery Terminals:Connector; External Diameter:-; External Height:34.1mm; Weight:- RoHS Compliant: NA
Description
LITHIUM BATTERY, 6 V, SIZE: 2/3AF, CAPACITY: 2.9 Ah; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:2.9Ah; Battery Terminals:Connector; External Diameter:-; External Height:34.1mm; Weight:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 6 V, Size Panasonic Batteries - 64M0138 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 6 V, Size Panasonic Batteries
64M0138
Lithium Battery, 6 V, Size Panasonic Batteries 64M0138
LITHIUM BATTERY, 6 V, SIZE: 2/3AF, CAPACITY: 2.9 Ah; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:2.9Ah; Battery Terminals:Connector; External Diameter:-; External Height:34.1mm; Weight:- RoHS Compliant: NA

LITHIUM BATTERY, 6 V, SIZE: 2/3AF, CAPACITY: 2.9 Ah; Battery Voltage:6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:2.9Ah; Battery Terminals:Connector; External Diameter:-; External Height:34.1mm; Weight:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 64M0138
Product Name Lithium Battery, 6 V, Size Panasonic Batteries
Primary Batteries Lithium
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1328-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 525 ampere-hr
Width / Diameter 13.25 inch (337 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details