Panasonic Tantalum - Polymer Capacitors - 8TPG47M 8TPG47M

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 766434-8TPG47M Series: POSCAP TPG Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 105°C Features: General Package: 1411 (3528 Metric) Mounting: SMD Capacitance: 47μF Tolerance: ±20% ESR (Equivalent Series Resistance): 70 mOhm Manufacturer Size Code: B1G Family Name: TPG Categories: Capacitors Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Maximum): 0.047" (1.20mm) Voltage Rating DC: 8V Introduction Date: October 30, 2008 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 766434-8TPG47M Series: POSCAP TPG Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 105°C Features: General Package: 1411 (3528 Metric) Mounting: SMD Capacitance: 47μF Tolerance: ±20% ESR (Equivalent Series Resistance): 70 mOhm Manufacturer Size Code: B1G Family Name: TPG Categories: Capacitors Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Maximum): 0.047" (1.20mm) Voltage Rating DC: 8V Introduction Date: October 30, 2008 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 8TPG47M - 766434-8TPG47M - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 8TPG47M
766434-8TPG47M
Tantalum - Polymer Capacitors - 8TPG47M 766434-8TPG47M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 766434-8TPG47M Series: POSCAP TPG Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 105°C Features: General Package: 1411 (3528 Metric) Mounting: SMD Capacitance: 47μF Tolerance: ±20% ESR (Equivalent Series Resistance): 70 mOhm Manufacturer Size Code: B1G Family Name: TPG Categories: Capacitors Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Maximum): 0.047" (1.20mm) Voltage Rating DC: 8V Introduction Date: October 30, 2008 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 766434-8TPG47M
Series: POSCAP TPG
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 105°C
Features: General
Package: 1411 (3528 Metric)
Mounting: SMD
Capacitance: 47μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 70 mOhm
Manufacturer Size Code: B1G
Family Name: TPG
Categories: Capacitors
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Maximum): 0.047" (1.20mm)
Voltage Rating DC: 8V
Introduction Date: October 30, 2008
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 0.07 Ohm Capacitor
70-8TPG47M
SMD 47uF 0.07 Ohm Capacitor 70-8TPG47M
Cap Tant Polymer 47uF 8VDC B1G CASE 20% (3.5 X 2.8 X 1.1mm) SMD 3528-12 0.07 Ohm 105°C T/R Product overview: 8TPG47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 0.07 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 0.07 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-8TPG47M can be used for catalog matching and distributor lookup.

Cap Tant Polymer 47uF 8VDC B1G CASE 20% (3.5 X 2.8 X 1.1mm) SMD 3528-12 0.07 Ohm 105°C T/R Product overview: 8TPG47M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 0.07 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 0.07 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-8TPG47M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 8TPG47M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
8TPG47M
Capacitors - Tantalum - Polymer Capacitors 8TPG47M
CAP TANT POLY 47UF 8V 1411

CAP TANT POLY 47UF 8V 1411

Supplier's Site
Cap, 47Μf, 8V, 20%; Capacitance Panasonic - 42AC1337 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 8V, 20%; Capacitance Panasonic
42AC1337
Cap, 47Μf, 8V, 20%; Capacitance Panasonic 42AC1337
CAP, 47µF, 8V, 20%; Capacitance:47µF; Voltage Rating:8V; Product Range:POSCAP TPG Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.07ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 47µF, 8V, 20%; Capacitance:47µF; Voltage Rating:8V; Product Range:POSCAP TPG Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.07ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 766434-8TPG47M 70-8TPG47M 8TPG47M 42AC1337
Product Name Tantalum - Polymer Capacitors - 8TPG47M SMD 47uF 0.07 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors Cap, 47Μf, 8V, 20%; Capacitance Panasonic
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF 4.70E7 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 8 volts 8 volts 8 volts 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1701051 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details