Panasonic SMD 22uF 0.07 Ohm Capacitor 8TPC22M

Description
Cap Tant Polymer 22uF 8VDC B1 CASE 20% (3.5 X 2.8 X 1.1mm) SMD 3528-12 0.07 Ohm 105°C T/R Product overview: 8TPC22M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 0.07 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 0.07 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-8TPC22M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Polymer 22uF 8VDC B1 CASE 20% (3.5 X 2.8 X 1.1mm) SMD 3528-12 0.07 Ohm 105°C T/R Product overview: 8TPC22M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 0.07 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 0.07 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-8TPC22M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 0.07 Ohm Capacitor
70-8TPC22M
SMD 22uF 0.07 Ohm Capacitor 70-8TPC22M
Cap Tant Polymer 22uF 8VDC B1 CASE 20% (3.5 X 2.8 X 1.1mm) SMD 3528-12 0.07 Ohm 105°C T/R Product overview: 8TPC22M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 0.07 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 0.07 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-8TPC22M can be used for catalog matching and distributor lookup.

Cap Tant Polymer 22uF 8VDC B1 CASE 20% (3.5 X 2.8 X 1.1mm) SMD 3528-12 0.07 Ohm 105°C T/R Product overview: 8TPC22M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 0.07 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 0.07 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-8TPC22M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 8TPC22M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
8TPC22M
Capacitors - Tantalum - Polymer Capacitors 8TPC22M
CAP TANT POLY 22UF 8V 1411

CAP TANT POLY 22UF 8V 1411

Supplier's Site
Tantalum - Polymer Capacitors - 8TPC22M - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
8TPC22M
Tantalum - Polymer Capacitors 8TPC22M
CAP TANT POLY 22UF 8V 1411

CAP TANT POLY 22UF 8V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf, 8V, 20%, 1411, Full Reel; Capacitance Panasonic - 98W1250 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 8V, 20%, 1411, Full Reel; Capacitance Panasonic
98W1250
Tantalum Capacitor, 22Uf, 8V, 20%, 1411, Full Reel; Capacitance Panasonic 98W1250
TANTALUM CAPACITOR, 22UF, 8V, 20%, 1411, FULL REEL; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):8V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 8V, 20%, 1411, FULL REEL; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):8V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 8V, 20% Rohs Compliant Panasonic - 89Y5630 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 8V, 20% Rohs Compliant Panasonic
89Y5630
Cap, 22Μf, 8V, 20% Rohs Compliant Panasonic 89Y5630
CAP, 22µF, 8V, 20% ROHS COMPLIANT: YES

CAP, 22µF, 8V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf, 8V, 20%, 1411; Capacitance Panasonic - 98W1249 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 8V, 20%, 1411; Capacitance Panasonic
98W1249
Tantalum Capacitor, 22Uf, 8V, 20%, 1411; Capacitance Panasonic 98W1249
TANTALUM CAPACITOR, 22UF, 8V, 20%, 1411; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):8V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 8V, 20%, 1411; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):8V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-8TPC22M 8TPC22M 8TPC22M 98W1250 89Y5630
Product Name SMD 22uF 0.07 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum Capacitor, 22Uf, 8V, 20%, 1411, Full Reel; Capacitance Panasonic Cap, 22Μf, 8V, 20% Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 2.20E7 microF 22 microF 22 microF 22 microF
WVDC 8 volts 8 volts 8 volts 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details