CAP, 33UF, 80V, ALU ELEC, POLYMER, SMD; Capacitance:33µF; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, 33UF, 80V, ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES
CAP, 33UF, 80V, ALU ELEC, POLYMER, SMD; Capacitance:33µF; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP ALUM POLY 33UF 20% 80V SMD
CAP ALUM POLY 33UF 20% 80V SMD
Aluminum Organic Polymer Capacitors 80VDC 33uF 20% 35mOhms SMD
| Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 33AH6890 | 54AH1807 | 80SXV33M | 80SXV33M | 80SXV33M |
| Product Name | Cap, 33Uf, 80V, Alu Elec, Polymer, Smd; Capacitance Panasonic | Cap, 33Uf, 80V, Alu Elec, Polymer, Smd Rohs Compliant Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors |
| Configuration / Form Factor | Solder | Leaded Capacitor; Chip Capacitor | |||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | |||
| Capacitance Range | 33 microF | 33 microF | 33 microF | ||
| Capacitance Tolerance | 20 (+/- %) |