Manufacturer: Panasonic
Win Source Part Number: 858333-80SXE56M
Series: OS-CON™, SXE
Operating Temperature Range: -55°C ~ 125°C
Features: 56 µF 80 V Aluminum - Polymer Capacitors Radial, Can 28mOhm 1000 Hrs @ 125°C
Package: Radial, Can
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8532.22.0020
CAP ALUM POLY 56UF 20% 80V T/H Product overview: 80SXE56M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56UF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56UF, 80V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-80SXE56M can be used for catalog matching and distributor lookup.
CAP, 56UF, 80V, ALU ELEC, POLYMER; Capacitance:56µF; Voltage(DC):80V; Capacitor Case / Package:Radial Leaded; ESR:0.028ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP ALUM POLY 56UF 20% 80V T/H
CAP ALUM POLY 56UF 20% 80V T/H
Aluminum Organic Polymer Capacitors 80VDC 56uF 20% 28mOhms THT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 858333-80SXE56M | 69-80SXE56M | 33AH6888 | 80SXE56M | 80SXE56M | 80SXE56M |
| Product Name | Aluminum - Polymer Capacitors - 80SXE56M | 56UF 80V Capacitor | Cap, 56Uf, 80V, Alu Elec, Polymer; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Mounting Style | Through Hole | Through Hole | Through Hole; Radial, Can | |||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |