CAP, 47UF, 80V, ALU ELEC, POLYMER, RAD; Capacitance:47µF; Voltage(DC):80V; Capacitor Case / Package:Radial Leaded; ESR:0.028ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Aluminum Organic Polymer Capacitors 80VDC 47uF 20% THT 980mA Halogen Free
CAP ALUM POLY 47UF 20% 80V T/H
CAP ALUM POLY 47UF 20% 80V T/H
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70AC7401 | 80SXE47M | 80SXE47M | 80SXE47M |
| Product Name | Cap, 47Uf, 80V, Alu Elec, Polymer, Rad; Capacitance Panasonic | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | |
| Capacitance Tolerance | 20 (+/- %) |