The Panasonic 27µF, 80V aluminum electrolytic polymer capacitor is a radial lead type component designed for high-performance applications. It features a capacitance tolerance of ±20% and a low equivalent series resistance (ESR) of 0.035 ohms. This capacitor is rated for a maximum voltage of 80V DC and operates effectively within a temperature range of -55°C to +125°C. It has a rated endurance of 1000 hours at 125°C when the rated voltage is applied. The product is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. Its compact size and reliability make it a viable option for engineers looking for durable capacitors in demanding conditions.
CAP ALUM POLY 27UF 20% 80V T/H
CAP ALUM POLY 27UF 20% 80V T/H
CAP, 27UF, 80V, ALU ELEC, POLYMER, RAD; Capacitance:27µF; Voltage(DC):80V; Capacitor Case / Package:Radial Leaded; ESR:0.035ohm; Lifetime @ Temperature:1000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Aluminum Organic Polymer Capacitors 80VDC 27uF 20% THT 780mA Halogen Free
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 80SXE27M | 80SXE27M | 70AC7399 | 80SXE27M |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 27Uf, 80V, Alu Elec, Polymer, Rad; Capacitance Panasonic | Aluminum Organic Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | |
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 27 microF | 27 microF | 27 microF | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Single-Layer |